Quadruple Low-Power Line Driver 14-PDIP 0 to 70
RS-232 Interface IC Quad Low Pwr
Line Transmitter 4TX 14-Pin PDIP - Interface ICs - Line Transmitters
Line Transmitter 4TX 14-Pin PDIP - Interface ICs - Line Transmitters
Delivery on production packaging - Tube. This product is non-returnable.
Line Transmitter 4TX 14-Pin PDIP - Interface ICs - Line Transmitters
Manufacturer: Texas Instruments
Win Source Part Number: 065729-SN75C188N
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: ±4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LINE DRIVER QUAD RS232, 75C188, DIP; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
Texas Instruments | VAST STOCK CO., LIMITED | RS Components, Ltd. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN75C188N | SN75C188N | 6609274 | 065729-SN75C188N | SN75C188N | 29AH7697 |
Product Name | SN75C188 Quadruple Low-Power Line Driver | RS-232 Interface IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C188N | IC QUAD LINE DRIVER 14-DIP | Line Driver Quad Rs232, 75C188, Dip; Device Type Texas Instruments | |
Device Type | Line / Bus Driver | Transmitter | Receiver | Line / Bus Driver | ||
Features | RoHS | RoHS | RoHS | |||
# of Rx | 0 # | 4 # | ||||
Data Rate | 300 kbps | 120 kbps | ||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |