Single Wideband Video Op Amp 5-SOT-23 -40 to 85
Video Amp 1 Current Feedback SOT-23-5
Video Amp, 1 Current Feedback SOT-23-5
IC AMP CURRENT FEEDBACK SOT23-5
LMH6714 Single Wideband Video Op Amp
LMH6714 SINGLE WIDEBAND VIDEO OP
Manufacturer: Texas Instruments
Win Source Part Number: 1055331-LMH6714MFX/N
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK SOT23-5
Video Amp 1 Current Feedback SOT-23-5
Video Amp 1 Current Feedback SOT-23-5
Operational Amplifiers - Op Amps Single Wideband Video Op Amp 5-SOT-23 -40 to 85
Texas Instruments | Nova Technology(HK) Co.,Ltd | DigiKey | Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | LMH6714MFX/NOPB | LMH6714MFX/NOPB | LMH6714MFX/NOPB-ND | LMH6714MFX/NOPB | LMH6714MFX/NOPB | LMH6714MFX/NOPB | 1055331-LMH6714MFX/NOPB | 815-LMH6714MFX/NOPB | LMH6714MFX/NOPB | LMH6714MFX/NOPB |
Product Name | LMH6714 Single Wideband Video Op Amp | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MFX/NOPB | IC AMP CURRENT FEEDBACK SOT23-5 | Video Amps and Modules | Operational Amplifiers - Op Amps | |
Standards | RoHS | RoHS | ||||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | ||||||||
VOS | 6 millivolts | |||||||||
Quiescent Current (IQ) | 7500 microamps |