Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85
IC AMP TFT-LCD 14TSSOP
IC AMP TFT-LCD 14TSSOP
IC AMP TFT-LCD 14TSSOP
Operational Amplifiers - Op Amps Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019423-LM6588MTX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 800μA
Channel Output Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | LM6588MTX/NOPB | LM6588MTX/NOPB | LM6588MTX/NOPB | 815-LM6588MTX/NOPB | LM6588MTX/NOPB | LM6588MTX/NOPB-ND | 019423-LM6588MTX/NOPB | LM6588MTX/NOPB |
Product Name | LM6588 Quad 16 Volt, RRIO High Output Current Operational Amplifier | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP TFT-LCD 14TSSOP | Operational Amplifiers - Op Amps | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MTX/NOPB | Video Amps and Modules |
Standards | RoHS | |||||||
Bandwidth | 24 MHz | |||||||
Source Current (IS) | 800 milliamps | |||||||
Package Type | 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
Standards and Certifications | RoHS | RoHS |