Texas Instruments LMH6720 Single Wideband Video Op Amp with Shutdown LMH6720MAX

Description
Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6720 Single Wideband Video Op Amp with Shutdown - LMH6720MAX - Texas Instruments
Dallas, TX, United States
LMH6720 Single Wideband Video Op Amp with Shutdown
LMH6720MAX
LMH6720 Single Wideband Video Op Amp with Shutdown LMH6720MAX
Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85

Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MAX - 1201602-LMH6720MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MAX
1201602-LMH6720MAX
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MAX 1201602-LMH6720MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201602-LMH6720MAX Packaging: Reel Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 400MHz Supply Current: 5.6mA Slew Rate: 1800V/μs Current - Output / Channel: 70mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: LMH6720 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1201602-LMH6720MAX
Packaging: Reel
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMH6720
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V

Buy Now
Video Amps and Modules - 296-36305-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-36305-2-ND
Video Amps and Modules 296-36305-2-ND
Video Amp, 1 Current Feedback 8-SOIC

Video Amp, 1 Current Feedback 8-SOIC

Buy Now Datasheet
Singapore
400MHz 1800V SOIC Operational Amplifier IC
737-LMH6720MAX
400MHz 1800V SOIC Operational Amplifier IC 737-LMH6720MAX
400MHz Wideband Video Op Amp, 1-Ch, 1800V/µs Slew Rate, SOIC Product overview: LMH6720MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MAX can be used for catalog matching and distributor lookup.

400MHz Wideband Video Op Amp, 1-Ch, 1800V/µs Slew Rate, SOIC Product overview: LMH6720MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6720MAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6720MAX
Integrated Circuits (ICs) - Linear - Amplifiers LMH6720MAX
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site
Video Amps and Modules - LMH6720MAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LMH6720MAX
Video Amps and Modules LMH6720MAX
Video Amp 1 Current Feedback 8-SOIC

Video Amp 1 Current Feedback 8-SOIC

Buy Now
Linear - Amplifiers - Video Amps and Modules - LMH6720MAX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LMH6720MAX
Linear - Amplifiers - Video Amps and Modules LMH6720MAX
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number LMH6720MAX 1201602-LMH6720MAX 296-36305-2-ND 737-LMH6720MAX LMH6720MAX LMH6720MAX LMH6720MAX
Product Name LMH6720 Single Wideband Video Op Amp with Shutdown Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MAX Video Amps and Modules 400MHz 1800V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts 8 to 12.5 volts 8 to 12.5 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
GBW 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C10DWVR - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
Quad TSSOP Operational Amplifier IC - 687-BUF04701AIPW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type TSSOP
View Details
3 suppliers