Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 28-HTSSOP -40 to 85
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012365-BUF16821BIPWP
Packaging: Reel - TR
Number of Circuits: 18
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 12mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Programmable Gamma-Voltage Generator 28-Pin HTSSOP EP T/R Product overview: BUF16821BIPWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF16821BIPWPR can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 28HTSSOP
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
LCD Gamma Buffers Progammable Gamma- Vltg Gen
IC AMP TFT-LCD 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | BUF16821BIPWPR | 296-24179-2-ND | 012365-BUF16821BIPWPR | 737-BUF16821BIPWPR | BUF16821BIPWPR | BUF16821BIPWPR | BUF16821BIPWPR | BUF16821BIPWPR |
| Product Name | BUF16821 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF16821BIPWPR | HTSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-HTSSOP | Tape and Reel | 28-HTSSOP | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Features | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts |