IC OP AMP 13V RRIO QUAD 14-SOIC
IC AMP GENERAL PURPOSE 14SOIC
IC AMP GENERAL PURPOSE 14SOIC
Video Amp, 4 General Purpose 14-SOIC
Video Amp 4 General Purpose 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1200589-LM6584MA
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Supply Current: 780μA
Slew Rate: 15V/μs
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM6584
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 13V, ±2.5V ~ 6.5V
Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | 815-LM6584MA | LM6584MA | LM6584MA | LM6584MA-ND | LM6584MA | 1200589-LM6584MA |
Product Name | IC OP AMP 13V RRIO QUAD 14-SOIC | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MA |
Features | Rail-Rail-Out; Rail-Rail-In | Rail-Rail-Out | ||||
Supply Voltage (VS) | 5 volts | 5 to 13 volts | ||||
Source Current (IS) | 0.7800 milliamps | 780 milliamps | ||||
VOS | 6 millivolts | |||||
IBIAS | 1 µA |