- Trained on our vast library of engineering resources.

Texas Instruments CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGERG4

Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGERG4 - Texas Instruments
Dallas, TX, United States
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
CDCP1803RGERG4
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGERG4
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCP1803RGERG4
Product Name CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017-EP Enhanced Product Decade Counter/Divider With 10 Decoded Outputs - CD74HC4017QM96EP - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type SOIC,TSSOP
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE,WAFERSALE
Logic Family CD4000
View Details
2 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017M - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers