CD4060BF is a CMOS 14-stage ripple-carry binary counter/divider and oscillator in a 16-pin hermetic dual-in-line ceramic package (CDIP J), with an operating temperature range of -55 to 125°C. It includes a RESET input to clear the counter and disable the oscillator, and features Schmitt trigger inputs for tolerant rise and fall times. All counter stages are master-slave flip-flops with buffered inputs and outputs. The device supports both RC and crystal oscillator configurations. Lead finish is SnPb, and it is not RoHS compliant.
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-CDIP -55 to 125
IC BINARY COUNTER 14-BIT 16CDIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BF | CD4060BF | CD4060BF |
| Product Name | CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V |
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; 16-CDIP (0.300", 7.62mm) | DIP; 16-CDIP (0.300\", 7.62mm) |
| Logic Family | CD4000 | ||
| Number of Stages (Bits) | 10 bits |