- Trained on our vast library of engineering resources.

Texas Instruments CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGERG4

Description
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGERG4 - Texas Instruments
Dallas, TX, United States
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
CDCM1804RGERG4
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGERG4
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCM1804RGERG4
Product Name CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BM - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider - V62/09619-01XE - Texas Instruments
Specs
Features Programmable
Clock Frequency 800 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details