High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125
Texas Instruments | |
---|---|
Product Category | Logic Counters |
Product Number | CD74HC4017PWRE4 |
Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs |
Counter Type | BCD/Decade Counter |
Supply Voltage | 3.3V; 5V; 6 |
Package Type | PDIP,SO,SOIC,TSSOP |
Logic Family | HC |