- Trained on our vast library of engineering resources.

Texas Instruments CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017PWR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWR - Texas Instruments
Dallas, TX, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
CD74HC4017PWR
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017PWR
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125

High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125

Supplier's Site Datasheet
Counters, Dividers - 296-9423-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9423-1-ND
Counters, Dividers 296-9423-1-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-9423-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9423-6-ND
Counters, Dividers 296-9423-6-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-9423-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9423-2-ND
Counters, Dividers 296-9423-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Supplier's Site Datasheet
 - 6627128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Counter, Divider Number of Stages = 5 Logic Family = HC Mounting Type = Surface Mount Counter Type = Decade Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Delivery on production packaging - Reel. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6627128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Counter, Divider Number of Stages = 5 Logic Family = HC Mounting Type = Surface Mount Counter Type = Decade Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V

Supplier's Site
Logic - Counters, Dividers - CD74HC4017PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4017PWR
Logic - Counters, Dividers CD74HC4017PWR
IC COUNTER/DIVIDER HS 16-TSSOP

IC COUNTER/DIVIDER HS 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits - CD74HC4017PWR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD74HC4017PWR
Integrated Circuits CD74HC4017PWR
IC COUNTER/DIVIDER HS 16-TSSOP

IC COUNTER/DIVIDER HS 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD74HC4017PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4017PWR
Counters, Dividers CD74HC4017PWR
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4017PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4017PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4017PWR
IC DECADE COUNTER 10BIT 16TSSOP

IC DECADE COUNTER 10BIT 16TSSOP

Supplier's Site
Logic - Logic - Counters, Dividers - CD74HC4017PWR - 1008425-CD74HC4017PWR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - CD74HC4017PWR
1008425-CD74HC4017PWR
Logic - Logic - Counters, Dividers - CD74HC4017PWR 1008425-CD74HC4017PWR
Manufacturer: Texas Instruments Win Source Part Number: 1008425-CD74HC4017PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1008425-CD74HC4017PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
 - CD74HC4017PWR - Rochester Electronics
Newburyport, MA, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Lingto Electronic Limited LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Rochester Electronics
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4017PWR 296-9423-1-ND 6627128P CD74HC4017PWR CD74HC4017PWR CD74HC4017PWR CD74HC4017PWR 1008425-CD74HC4017PWR CD74HC4017PWR
Product Name CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs Counters, Dividers Logic - Counters, Dividers Integrated Circuits Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4017PWR
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6 2 V 2 V ~ 6.0 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; 16-TSSOP (0.173", 4.40mm Width) TSSOP SOP; SSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16
Logic Family HC HCMOS CMOS
Number of Stages (Bits) 10 bits 5 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWRG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
5 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
9 suppliers
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
LMK01020 1.6 GHz High Performance Clock Buffer, Divider, and Distributor - LMK01020ISQE/NOPB - Texas Instruments
Specs
Clock Frequency 1600 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
View Details