- Trained on our vast library of engineering resources.

Texas Instruments CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017M96

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017M96 - Texas Instruments
Dallas, TX, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
CD74HC4017M96
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017M96
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125

Supplier's Site Datasheet
 - CD74HC4017M96 - Rochester Electronics
Newburyport, MA, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HC4017M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4017M96
Logic - Counters, Dividers CD74HC4017M96
IC DECADE COUNTER/DIVIDER 16SOIC

IC DECADE COUNTER/DIVIDER 16SOIC

Supplier's Site Datasheet
 - 6627119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 5 Logic Family = HC Mounting Type = Surface Mount Counter Type = Decade Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Delivery on production packaging - Reel. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6627119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 5 Logic Family = HC Mounting Type = Surface Mount Counter Type = Decade Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD74HC4017M96
Logic ICs >> Counters / Dividers CD74HC4017M96
Positive Edge 2V~6V 10 1 35MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 2V~6V 10 1 35MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD74HC4017M96 - 100706-CD74HC4017M96 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - CD74HC4017M96
100706-CD74HC4017M96
Logic - Logic - Counters, Dividers - CD74HC4017M96 100706-CD74HC4017M96
Manufacturer: Texas Instruments Win Source Part Number: 100706-CD74HC4017M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100706-CD74HC4017M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4017M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4017M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4017M96
IC DECADE COUNTER 10BIT 16SOIC

IC DECADE COUNTER 10BIT 16SOIC

Supplier's Site
Integrated Circuits - CD74HC4017M96 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD74HC4017M96
Integrated Circuits CD74HC4017M96
IC DECADE COUNTER/DIVIDER 16SOIC

IC DECADE COUNTER/DIVIDER 16SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC4017M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4017M96
Counters, Dividers CD74HC4017M96
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Supplier's Site
Counters, Dividers - 296-12808-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12808-6-ND
Counters, Dividers 296-12808-6-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - 296-12808-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12808-2-ND
Counters, Dividers 296-12808-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - 296-12808-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12808-1-ND
Counters, Dividers 296-12808-1-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Lingto Electronic Limited RS Components, Ltd. LCSC Electronics Technology (HK) Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Quarktwin Technology Ltd. DigiKey
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4017M96 CD74HC4017M96 CD74HC4017M96 6627119P CD74HC4017M96 100706-CD74HC4017M96 CD74HC4017M96 CD74HC4017M96 CD74HC4017M96 296-12808-6-ND
Product Name CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs Logic - Counters, Dividers Logic ICs >> Counters / Dividers Logic - Logic - Counters, Dividers - CD74HC4017M96 Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6 2 V 2V~6V 2 V ~ 6 V 2 V ~ 6.0 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC SOIC SOIC; 16-SOIC SOIC SOIC; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Logic Family HC CMOS HCMOS
Number of Stages (Bits) 10 bits 5 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers
SN54AS869 Synchronous 8-Bit Up/Down Counters - 5962-89526013A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details