High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
IC DECADE COUNTR/DIVIDER 16SOIC
IC DECADE COUNTER 10BIT 16SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Delivery on production packaging - Tube. This product is non-returnable.
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 5
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
LOGIC, DECADE COUNTR/DIVIDER, 16SOIC; Logic Family / Base Number:74HC4017; Counter Type:Decade / Divider; Clock Frequency:60MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | CD74HC4017M | CD74HC4017M | CD74HC4017M | CD74HC4017M | CD74HC4017M | 296-25990-5-ND | 6630317P | 37AJ8904 |
Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic, Decade Countr/divider, 16Soic; Logic Family / Base Number Texas Instruments | ||
Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | Decade / Divider | ||||
Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V | 2V | ||||
Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | |
Logic Family | HC | CMOS | HCMOS | |||||
Number of Stages (Bits) | 10 bits | 5 bits |