Video Amp, 14 TFT-LCD Panels: Gamma Buffer, VCOM Driver 32-HTSSOP
14-Channel Gamma Voltage Generator with Programmable Vcom Outputs and Otp Memory, HTSSOP-32
IC AMP TFT-LCD 32HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144173-BUF16820AIDAP
Packaging: Reel - TR
Number of Circuits: 14
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-HTSSOP
Supply Voltage - Operating: 8.5 V to 18 V
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC AMP TFT-LCD 32HTSSOP
Video Amp 14 TFT-LCD Panels: Gamma Buffer, VCOM Driver 32-HTSSOP
DigiKey | Rochester Electronics | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | 296-19538-2-ND | BUF16820AIDAPR | BUF16820AIDAPR | 144173-BUF16820AIDAPR | BUF16820AIDAPR | BUF16820AIDAPR |
Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF16820AIDAPR | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
Features | Rail-Rail-Out | |||||
Supply Voltage (VS) | 8.5 to 18 volts | |||||
Package Type | 32-PowerTSSOP (0.240", 6.10mm Width) | SSOP; SOP; TSSOP; TSSOP32 | SSOP; SOP; TSSOP; 32-HTSSOP | 32-HTSSOP | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | |
Number of Pins | 32 |