Computer Network Accessories, Inc. Aluminum Hand Torch w/ 9 LEDs 603640

Description
Aluminum hand torch with 9 LEDs. Features: Durable anodized Aluminium body finished Attractive design 9 high-intensity super bright White LEDs Shock resistant Includes handstrap Rear On/Off switch Specifications: Power supply: (3) AAA 1.5V batteries (not included) Dimensions: 3.74" x 1.10" diameter Weight: 3.53 oz
Description
Aluminum hand torch with 9 LEDs. Features: Durable anodized Aluminium body finished Attractive design 9 high-intensity super bright White LEDs Shock resistant Includes handstrap Rear On/Off switch Specifications: Power supply: (3) AAA 1.5V batteries (not included) Dimensions: 3.74" x 1.10" diameter Weight: 3.53 oz

Suppliers

Company
Product
Description
Supplier Links
Aluminum Hand Torch w/ 9 LEDs - 603640 - Computer Network Accessories, Inc.
Dayton, OH, USA
Aluminum Hand Torch w/ 9 LEDs
603640
Aluminum Hand Torch w/ 9 LEDs 603640
Aluminum hand torch with 9 LEDs. Features: Durable anodized Aluminium body finished Attractive design 9 high-intensity super bright White LEDs Shock resistant Includes handstrap Rear On/Off switch Specifications: Power supply: (3) AAA 1.5V batteries (not included) Dimensions: 3.74" x 1.10" diameter Weight: 3.53 oz

Aluminum hand torch with 9 LEDs.

  • Features:
    • Durable anodized Aluminium body finished
    • Attractive design
    • 9 high-intensity super bright White LEDs
    • Shock resistant
    • Includes handstrap
    • Rear On/Off switch
  • Specifications:
    • Power supply: (3) AAA 1.5V batteries (not included)
    • Dimensions: 3.74" x 1.10" diameter
    • Weight: 3.53 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Flashlights
Product Number 603640
Product Name Aluminum Hand Torch w/ 9 LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
 - QUAD II - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 3
View Details