Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ1210HW
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Suppliers
"RJ" Series Junction Enclosures
RJ1210HW
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
- Full length stainless steel hinged cover
- Surface flat stainless steel screws
- Full 180°+ door opening
- Extended depth cover
Supplier's Site
Technical Specifications
Product Category
|
Industrial Enclosures |
Product Number
|
RJ1210HW |
Product Name
|
"RJ" Series Junction Enclosures |
Type
|
Electronic and Instrument Enclosures; Junction Box
|
Shape
|
Rectangular
|
Length
|
13.56 inch (344 mm)
|
Width
|
11.43 inch (290 mm)
|
Depth
|
5.21 inch (132 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.3 to 17.72 inch (160 to 450 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.25 inch (159 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures; Rack Enclosures
View Details