Snap-on Industrial Brands Drive Socket 12-624

Description
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH WEIGHT 0.28 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 12-624 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12-624
Drive Socket 12-624
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH WEIGHT 0.28 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1-1/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .75 SOCKET END SIZE - DECIMAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
  • WEIGHT 0.28 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 12 MODEL
Supplier's Site Datasheet
Drive Socket - 12-624 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
12-624
Drive Socket 12-624
6-POINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH WEIGHT 0.28 LB MATERIAL INDUSTRIALLY TESTED ALLOY DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN 12 MODEL
  • 6-POINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1-1/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .75 SOCKET END SIZE - DECIMAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
  • WEIGHT 0.28 LB
  • MATERIAL INDUSTRIALLY TESTED ALLOY
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • 12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 12-624
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
 - 1230370 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 10 mm
Number of Points 12
View Details
Drive Socket - 17-652 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.62 inch
View Details