Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR001 type separate slip ring & brush block sets were designed primarily for low voltage, signal carrying applications making them ideal for use in test rigs or production equipment.
Rotary Systems, Inc. | |
---|---|
Product Category | Slip Rings |
Product Number | 31051-0112-000 |
Product Name | SR001 Slip Ring |
Slip Ring Design | Separate |
Configuration | Drum Type |
Total # of Circuits | 12 |
Maximum Voltage | 150 to 500 volts |