RH Laboratories, Inc. Limiters 400-F202

Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limiters - 400-F202 - RH Laboratories, Inc.
Nashua, NH, USA
Limiters
400-F202
Limiters 400-F202
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Limiters
Product Number 400-F202
Product Name Limiters
Frequency Band 2000.0 to 18000.0 MHz
Insertion Loss 2 dB
Spike Leakage 80 milliwatts
Recovery Time 0.0800 µs
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, 5 Watt VPIN Limiter - TGL2208-SM - Qorvo
Specs
Frequency Band 2000.0 to 20000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz - SKY16603-632LF - Skyworks Solutions, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 600.0 to 6000.0 MHz
Insertion Loss 0.3000 dB
View Details
2 suppliers
DC - 70GHz High Frequency Limiter - HLM-70ACH - Marki Microwave, Inc.
Specs
Frequency Band 0.0 to 70000.0 MHz
Package Type bare-die
View Details
Broadband Pin - Pin Limiter - KPL2018 - KRYTAR, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 2000.0 to 18000.0 MHz
Insertion Loss 2.5 dB
View Details