IC AMP GENERAL PURPOSE 24TQFN
Video Amp 6 General Purpose 24-TQFN (4x5)
IC AMP GENERAL PURPOSE 24TQFN
Video Amp, 6 General Purpose 24-TQFN (4x5)
Manufacturer: Intersil
Win Source Part Number: 777342-ISL55036IRTZ-
Packaging: Reel package
Package: 24-WFQFN Exposed Pad
Applications: General
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Part Status: Obsolete(EOL)
Family Name: ISL55036
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.2mA
Manufacturer Package: 24-TQFN (4x5)
Output Current per Channel: 105mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 3 V ~ 5.5 V
Alternative Parts (Cross-Reference): ISL55036IRTZ;
Introduction Date: November 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ISL55036IRTZ-T13 | ISL55036IRTZ-T13 | ISL55036IRTZ-T13 | ISL55036IRTZ-T13-ND | 777342-ISL55036IRTZ-T13 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ISL55036IRTZ-T13 |
Package Type | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | ||
Standards and Certifications | RoHS | ||||
Bandwidth | 400 MHz | ||||
Source Current (IS) | 7.2 milliamps | ||||
Features | Rail-Rail-Out |