Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IU EL4501IU

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IU - 126163-EL4501IU - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IU
126163-EL4501IU
Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IU 126163-EL4501IU
Manufacturer: Intersil Win Source Part Number: 126163-EL4501IU Packaging: Tube/Rail Applications: Video Front End (VFE) Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Slew Rate: 96 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 126163-EL4501IU
Packaging: Tube/Rail
Applications: Video Front End (VFE)
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Slew Rate: 96 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - EL4501IU - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4501IU
Linear - Amplifiers - Video Amps and Modules EL4501IU
IC AMP VFE 24QSOP

IC AMP VFE 24QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - EL4501IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
EL4501IU
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules EL4501IU
IC AMP VFE 24QSOP

IC AMP VFE 24QSOP

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
EL4501IU-ND
Video Amps and Modules EL4501IU-ND
Video Amp, 1 Video Front End (VFE) 24-QSOP

Video Amp, 1 Video Front End (VFE) 24-QSOP

Supplier's Site Datasheet
Video Amps and Modules - EL4501IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4501IU
Video Amps and Modules EL4501IU
Video Amp 1 Video Front End (VFE) 24-QSOP

Video Amp 1 Video Front End (VFE) 24-QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 126163-EL4501IU EL4501IU EL4501IU EL4501IU-ND EL4501IU
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IU Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Video Amps and Modules
Package Type SOP; QSOP; 24-QSOP 24-SSOP (0.154, 3.90mm Width) SSOP; 24-SSOP (0.154", 3.90mm Width) SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Range Video Front End (VFE)
Bandwidth 100 MHz
Source Current (IS) 10.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC - CMD246 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
7 suppliers
 - 54126W/B - Rochester Electronics
Specs
Package Type CFP14
View Details
2 suppliers
 - 7385285P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
View Details