Qorvo 8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC CMD246

Description
Qorvo's CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC - CMD246 - Qorvo
Greensboro, NC, United States
8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC
CMD246
8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC CMD246
Qorvo's CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.

Qorvo's CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD246
Product Name 8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 20 GHz GaAs Low Noise Amplifier - QPA2735 - Qorvo
Specs
Standards and Certifications RoHS
Package Type QFN
View Details
2 suppliers
28.35GHz 6W Rf Amplifier - 860-QPA4003TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
7 GHz Rf Amplifier - 860-CMD169P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details