The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature. More over PROTAVIC ACH 20120 reaches high electrical conductivity and good thermal conductivity for heat removing Its specific reactivity combines both Latency al room temperature and fast curing cycle.
Protavic America, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | ACH-20120 |
Product Name | Conductive Hybrid Adhesive |
Cure / Technology | Thermoset; Single Component |
Chemical System | Hybrid |
Composition | Unfilled |
Type / Form | Gel |
Features | Flexible; Electrically Conductive; Laminaes; Thermally Conductive |