A silver filled, fast curing, solvent-free, single component electroconductive adhesive with a high silver content for LED applications.
It has a pot life of 2 days and its rheology is well suited to application by microdispenser.
It exhibits an excellent thermal stability and a low humidity uptake : it is perfectly adapted for the lead-free solder reflow.
Its reactivity enables it to be cured at 150C in less than 2 hours.
Its outstanding features are : high ionic purity, high thermal conductivity and good adhesion on current surfaces./span>
Protavic America, Inc. | |
---|---|
Product Category | Industrial Adhesives |
Product Number | ACE-30510 |
Product Name | Electro-Conductive Epoxy Adhesive |
Cure / Technology | Thermoset; Single Component |
Chemical System | Epoxy |
Composition | Filled |
Features | Electrically Conductive; Thermally Conductive |
Substrate Compatibility | Metal |