OSI Optoelectronics 16-Element Silicon Photodiode Array A2C-16-1.57

Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Element Silicon Photodiode Array - A2C-16-1.57 - OSI Optoelectronics
Hawthorne, CA, United States
16-Element Silicon Photodiode Array
A2C-16-1.57
16-Element Silicon Photodiode Array A2C-16-1.57
This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mountin g options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.

This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mounting options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number A2C-16-1.57
Product Name 16-Element Silicon Photodiode Array
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray; Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 930 nm (9300 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Quadrant Photodiode 5 mm<sup>2</sup> - SXUVPS4 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Package Leaded; TO-5
Active Area Diameter or Length 1.25 mm (0.0492 inch)
Active Area Height 1.25 mm (0.0492 inch)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 2.03 mm (0.0800 inch)
View Details
Photo Diode Topview Type - RPMD-0100 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Spectral Response Range 940 nm (9400 Å)
Photodiode Package SMD
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
4 suppliers
TSL1401 Linear Array Sensor.  128 x 1, with hold 400 DPI - TSL1401CL - ams
Specs
Array Array
Number of Array Elements 128
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details