Opto Diode Corporation, an ITW Company Quadrant Photodiode 5 mm2 SXUVPS4

Description
FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE
Request a Quote Datasheet
Description
FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant Photodiode 5 mm<sup>2</sup> - SXUVPS4 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Quadrant Photodiode 5 mm2
SXUVPS4
Quadrant Photodiode 5 mm2 SXUVPS4
FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE

FEATURES

  • Circular active area (4 quadrants)
  • TO-5, 5 pin package
  • 100% internal QE
Supplier's Site Datasheet
Photodiodes - 958-1029-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1029-ND
Photodiodes 958-1029-ND
Photodiode 1µs 45°

Photodiode 1µs 45°

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number SXUVPS4 958-1029-ND
Product Name Quadrant Photodiode 5 mm2 Photodiodes
Photodiode Package Leaded; TO-5 THT
Active Area Diameter or Length 1.25 mm (0.0492 inch)
Active Area Height 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1337-16BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response UV; Visible
Spectral Response Range 350 to 800 nm (3500 to 8000 Å)
View Details