OSI Optoelectronics Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
Product Name | Notes |
---|---|
Dual Sandwich Detectors or Two Color Detectors are mostly employed for remote temperature measurements. The temperature is measured by taking the ratio of radiation intensities of two adjacent wavelengths and... | |
FCI-020A and FCI-040A with active area sizes of 0.5mm and 1.0mm, are parts of OSI Optoelectronics' large active area IR sensitive silicon detectors exhibiting excellent responsivity at 970nm. These large... | |
FCI-H125/250G-GaAs-1 00 series with active area sizes of 100µm is a compact integration of our high speed GaAs photodetector with a wide dynamic range transimpedance amplifier. Combining the detector with... | |
FCI-H125/250G-InGaAs -XX series are compact and integrated high speed InGaAs photodetector with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46... | |
FCI-H125G-10 A low noise, high bandwidth photodetector plus transimpedance amplifier designed for short wavelength (850nm) high speed fiber optic data communications. The hybrid incorporates a 250µm diameter large sensing area,... | |
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides... | |
FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated... | |
FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high... | |
FCI-InGaAs-XXM series with 4, 8, 12 and 16 channels are parts of OSI Optoelectronics' high speed IR sensitive photodetector arrays. Each AR coated element is capable of 2.5Gbps data rates... | |
FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with... | |
FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. | |
FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can... | |
FCI-InGaAs-XXX-WCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of a line of monitor photodiodes mounted on metallized ceramic substrates. These compact assemblies are designed for... | |
FCI-InGaAs-XXX-X series with active area sizes of 1mm, 1.5mm and 3mm, are part of OSI Optoelectronics' large active area IR sensitive detectors which exhibit excellent responsivity from 1100nm to 1620nm,... | |
Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of... | |
OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector... | |
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including... | |
OSI Optoelectronics offers two distinct families of UV enhanced silicon photodiodes. Inversion channel series and planar diffused series. Both families of devices are especially designed for low noise detection in... | |
OSI Optoelectronics' 1990 R&D 100 award winning X-UV detector series are a unique class of silicon photodiodes designed for additional sensitivity in the X-Ray region of the electromagnetic spectrum without... | |
OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance... | |
OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit... | |
OSI Optoelectronics' FCI-InGaAs-36C is an OC-192 (SONET/SDH) capable photosensitive device, exhibiting low dark current and good performance stability. Both Anode and Cathode contacts appear on the chip's top facet and... | |
QD7-0-SD or QD50-0-SD are quadrant photodiode arrays with associated circuitry to provide two difference signals and a sum signal. The two difference signals are voltage analogs of the relative intensity... | |
Silicon Avalanche Photodiodes make use of internal multiplication to achieve gain due to impact ionization. The result is the optimized series of high Responsivity devices, exhibiting excellent sensitivity. OSI Optoelectronics... | |
Tetra-lateral position sensing detectors are manufactured with one single resistive layer for both one and two dimensional measurements. They feature a common anode and two cathodes for one dimensional position... | |
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions... | |
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter... | |
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric... | |
The FCI-GaAs-XXm is a 4 or 12 element GaAs PIN photodetector array designed for high speed fiber receiver and monitoring applications. The 70µm diameter elements are capable of 2.5Gbps data... | |
The LAPD 1550-200R is a 200 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-200R APD makes it... | |
The LAPD 1550-30R is a 30um InGaAs mesa structure APD housed in a hermetic 3 pin TO46 Package with lens cap. The low noise, high sensitivity and broad Vbr curve... | |
The LAPD 1550-80R is a 75 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-80R APD makes it... | |
The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode... | |
The Large Active Area High Speed Detectors can be fully depleted to achieve the lowest possible junction capacitance for fast response times. They may be operated at a higher reverse... | |
The Photoconductive Detector Series are suitable for high speed and high sensitivity applications. The spectral range extends from 350 to 1100 nm, making these photodiodes ideal for visible and near... | |
The Photop™ Series, combines a photodiode with an operational amplifier in the same package. Photop general-purpose detectors have a spectral range from either 350 nm to 1100 nm or 200... | |
The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral... | |
The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations... | |
The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap... | |
The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from... | |
The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package... | |
The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These... | |
TheFCI-InGaAs-XX-XX- XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically... | |
This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mountin g options: BGO,... |