Manufacturer: ON Semiconductor
Win Source Part Number: 1174252-FIN1018M
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: FIN1018
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
0/1 Receiver - LVDS 8-SOIC
IC RECEIVER 0/1 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Win Source Electronics | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | 1174252-FIN1018M | FIN1018M | FIN1018M | FIN1018M |
Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1018M | Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LINE RECEIVER, PDSO8 |
Device Type | Receiver | Receiver; Sensor Interface | Receiver; Sensor Interface | Receiver |
Supply Voltage | Other; 3V ~ 3.6V | Other | ||
Data Rate | 400000 kbps |