This disconnect enclosure is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries. Designed to house the most popular disconnect switches and circuit breakers.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A84XM4EW18SSN4 |
Product Name | Stainless Steel Heavy-Duty Free-Stand Enclosures for Flange-Mount Disconnects, Type 4X |
Type | Junction Box |
Length | 84 inch (2134 mm) |
Width | 158 inch (4013 mm) |