Lightweight enclosures protect components and controls in indoor applications.
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A8064CHAL | 06B6158 |
Product Name | Continuous Hinge with Clamps, Type 12 | Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman |
Length | 8 inch (203 mm) | 8 inch (203 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) |
Material | Aluminum | Aluminum; Aluminum |