An economical housing for corrosive environments, single-door, free-stand enclosures provide a versatile solution for applications that require flexibility when mounting panels and racks. Benefits include easy access to equipment, larger capacity for control systems, steel reinforcements for stability and strength, captivated door screws and an optional POWERGLIDE Handle for secure latching.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A722525FGFS3PT |
Product Name | Free-Stand, Type 4X |
Length | 72 inch (1829 mm) |
Width | 25 inch (635 mm) |
Depth | 24 inch (610 mm) |