A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60X4918LPFTC |
Product Name | Two-Door with Floor Stands Disconnect Enclosure, Type 12 |
Type | Junction Box |
Length | 60 inch (1524 mm) |
Width | 50 inch (1270 mm) |