These single-door stainless steel enclosures provide industry-leading protection for housing electrical components and controls in outdoor or corrosive environments. White polyester powder reduces absorption of solar radiation, which keeps internal components cooler. Hoffman's exclusive Type 316L stainless steel small POWERGLIDE padlocking handle and internal 3-point latching combine ease of access with security.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60H3612SSLP3PTW |
Product Name | Painted White with 3-Point Latch, Type 4X |
Length | 60 inch (1524 mm) |
Width | 36 inch (914 mm) |
Depth | 12 inch (305 mm) |