Clamps on all four sides securely close this enclosure to protect components in indoor or outdoor applications, yet are easy to remove for access and modifications.
Junction Box Metal, Steel Gray Cover Included 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
nVent Electric | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A606NF | 1441-1211-ND |
Product Name | Clamp Cover, Type 4 | Boxes |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) |
Material | Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 4 |