Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A603612LPEMCSS |
Product Name | Continuous Hinge with Clamps, EMC, Type 4X |
Length | 60 inch (1524 mm) |
Width | 36 inch (914 mm) |
Depth | 12 inch (305 mm) |
Material | Steel - Stainless |