Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
Live Shaft Load Cells are available in 3 mounting configurations: Standard Mount, Flange Mount, or Split Pillow Block Mount.
A range of ER Bearing/Head Sizes are available to match standard bearing bores, and are supplied with your Montalvo Live Shaft Load Cell.
Features
Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
Dead Shaft-Idler Load Cells are available in 3 mounting configurations: Standard Mount, Flange Mount, or Split Pillow Block Mount.
Features
Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
Dead Shaft-Idler Load Cells are available in 3 mounting configurations: Standard Mount, Flange Mount, or Split Pillow Block Mount.
Features
Montalvo Corporation | |
---|---|
Product Category | Force and Load Sensors |
Product Number | ES Series |
Product Name | Live Shaft Load Cells |
Force Rating | 25 to 500 lbs (11.34 to 227 kg) |
Force Measured | Tension |
Package | Rod End - Male |
Output | Analog Current |