RS Components, Ltd. 632736

Description
1250 series high capacity single point load cell designed for direct mounting of large platforms. Has a humidity-resistant protective coating, assuring long term stability over the compensated temperature range. Force Measured = Compression Force/ Load Measurement Range = 2kg Maximum Excitation Voltage = 15V dc Output At Rated Load = 2mV/V Housing Material = Aluminium IP Rating = IP65 Terminal Type = Screw Overall Height = 63mm Overall Width = 118mm Overall Depth = 26.25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 632736 - RS Components, Ltd.
Corby, Northants, United Kingdom
1250 series high capacity single point load cell designed for direct mounting of large platforms. Has a humidity-resistant protective coating, assuring long term stability over the compensated temperature range. Force Measured = Compression Force/ Load Measurement Range = 2kg Maximum Excitation Voltage = 15V dc Output At Rated Load = 2mV/V Housing Material = Aluminium IP Rating = IP65 Terminal Type = Screw Overall Height = 63mm Overall Width = 118mm Overall Depth = 26.25mm

1250 series high capacity single point load cell designed for direct mounting of large platforms. Has a humidity-resistant protective coating, assuring long term stability over the compensated temperature range.
Force Measured = Compression
Force/ Load Measurement Range = 2kg
Maximum Excitation Voltage = 15V dc
Output At Rated Load = 2mV/V
Housing Material = Aluminium
IP Rating = IP65
Terminal Type = Screw
Overall Height = 63mm
Overall Width = 118mm
Overall Depth = 26.25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Force and Load Sensors
Product Number 632736
Force Rating 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4438279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 220 lbs (100 kg)
Force Measured Compression
Output Analog Voltage
View Details
 - 559763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 22.48 lbs (10.2 kg)
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
 - 559741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
 - 559791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details