Montalvo Corporation Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
Product Name | Notes |
---|---|
Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency,... | |
The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are... | |
The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load... | |
The U-Series Size 120 (U-120) is suited for heavy duty operations and is available in 3 different load capacities. The U-120 is commonly used for measuring and monitoring tension in... | |
The U-Series Size 50 (U-50) Pillow Block Load Cell is suited for small to mid scale applications and is available in 4 different load capacities. The U-50 may commonly be... | |
The U-Series Size 75 (U-75) Pillow Block Load Cell is suited for large scale or mill duty operations and is available in 3 different load capacities. The U-75 may commonly... | |
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors:... |