Jet 414457 Swivel Head Bandsaw w/Hydraulic Downfeed
414457 - 5" x 6" Capacity, 1Ph, 115V This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
Head swivels for a maximum cut at 45 & 60 degrees
Hydraulic down feed control
Deluxe enclosed stand with handle and wheels for easy movement
Ball bearing drive wheel and blade guides
Sealed worm gear transmission
UL Listed motor
Standard Equipment
1/2" Carbon steel blade
Adjustable material stop
Specifications Bed Height (in.) 29-3/4 Blade Length (in.) 64-1/2 Blade Size (in.) 1/2 x .025 x 64-1/2 Blade Speeds (SFPM) 80, 120, 200 Brand Jet Height 41 inch Length 18 inch Model Number HBS-56S Motor 1/2HP UL Listed 115/230V 1Ph Prewired 115V Net Weight 172 pound Overall Dimensions 42" x 18" x 44" Part Number 414457 Rectangle at 45 (in.) 4 x 2-3/4 Rectangle at 60 Degrees (in.) 2-3/16 x 1-3/4 Rectangle at 90 Degrees (in.) 5 x 6 Round at 45 Degrees (in.) 2-3/4 Round at 60 Degrees (in.) 1-3/4 Round at 90 Degrees (in.) 5 Ship Weight 176 pound Width 17.5 in
Jet 414457 Swivel Head Bandsaw w/Hydraulic Downfeed
414457 - 5" x 6" Capacity, 1Ph, 115V
This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
- Head swivels for a maximum cut at 45 & 60 degrees
- Hydraulic down feed control
- Deluxe enclosed stand with handle and wheels for easy movement
- Ball bearing drive wheel and blade guides
- Sealed worm gear transmission
- UL Listed motor
Standard Equipment
- 1/2" Carbon steel blade
- Adjustable material stop
Specifications
Bed Height (in.) | 29-3/4 |
Blade Length (in.) | 64-1/2 |
Blade Size (in.) | 1/2 x .025 x 64-1/2 |
Blade Speeds (SFPM) | 80, 120, 200 |
Brand | Jet |
Height | 41 inch |
Length | 18 inch |
Model Number | HBS-56S |
Motor | 1/2HP UL Listed 115/230V 1Ph Prewired 115V |
Net Weight | 172 pound |
Overall Dimensions | 42" x 18" x 44" |
Part Number | 414457 |
Rectangle at 45 (in.) | 4 x 2-3/4 |
Rectangle at 60 Degrees (in.) | 2-3/16 x 1-3/4 |
Rectangle at 90 Degrees (in.) | 5 x 6 |
Round at 45 Degrees (in.) | 2-3/4 |
Round at 60 Degrees (in.) | 1-3/4 |
Round at 90 Degrees (in.) | 5 |
Ship Weight | 176 pound |
Width | 17.5 in |