Dake collects Sales Tax on all orders shipped to California
10" Rounds, 18" flat, 1 HP, 1" blade Wet 220/440-60-3
Features: Large capacity Extreme strength Three-point suspension Adjustable eccentric roller blade guides Centralized controls Accurate, hydraulic control Four-speed drive 45 degree swivel vise jaws Heavy 16” blade wheels Enclosed gear case Double frame construction Trouble-free hydraulic cylinder Ring gear and pinion drive Dead axles Chip-free frame Zerk fittings at lube points
Dake collects Sales Tax on all orders shipped to California
10" Rounds, 18" flat, 1 HP, 1" blade Wet 220/440-60-3
Features:
- Large capacity
- Extreme strength
- Three-point suspension
- Adjustable eccentric roller blade guides
- Centralized controls
- Accurate, hydraulic control
- Four-speed drive
- 45 degree swivel vise jaws
- Heavy 16” blade wheels
- Enclosed gear case
- Double frame construction
- Trouble-free hydraulic cylinder
- Ring gear and pinion drive
- Dead axles
- Chip-free frame
- Zerk fittings at lube points