D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
DME Company | |
---|---|
Product Category | Tooling Plates and Columns |
Product Number | 1229 Series |
Product Name | DME Cavity Retainer Set |
Plate / Block Type | Platen / Mold Plate |
Material | Steel |
Width / Diameter | 11.88 inch (302 mm) |
Length | 29.5 inch (749 mm) |