DME Company Datasheets for Tooling Plates and Columns

Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection.
Tooling Plates and Columns: Learn more

Product Name Notes
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside...
A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or...
D-M-E spacer plate sets are installed to center shorter insert molds in frames designed for longer insert molds. Set includes four spacer plates (two ‘A’ and two ‘B’). Quotation for...
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness...
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases B-Series Mold Bases X-Series Mold Bases AX-Series Mold Bases T-Series Mold Bases Cavity Retainer...
D-M-E's new MoldBasics® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features...
DME Edge Pre-Pocketed Mold Bases Standard with thru pockets and top interlocks
Edge Mold Base In-Stock Features A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel Pry slots installed on both sides of "B" plate Lift holes installed Return pins installed...
Guide Plate – GP Material: S 5O C / DIN 1.1213 / AISI 1050 Hardness: HRc 21-26
MUD Quick-Change Components. Ear Plates for T-Style Insert Molds
MUD Quick-Change Components. Standard Ejector Plate Sets
MUD Quick-Change H Frame Companion Inserts can be changed independently and individually. Two inserts molds permit doubling quantities for each molding cycle. Standard-style companion insert molds are available in solid...
MUD Quick-Change Options. Bolster Plates
MUD Quick-Change Options. Interlocking Ejector Plates
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies
MUD Quick-Change Options. Special Adapter Plates
Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with...
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve...
The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series.
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold...
The slide base for the VectorForm comes in three styles; the standard slide base, the joint slide base, and the universal slide base. Each style has 6 available sizes.
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and...
What is the “Edge” concept? It’s an A-Series Mold Base with seven features in D-M-E #3 steel with a 30-40% price advantage. And with every Edge Mold Base, you get...