MFP Automation Engineering Gearheads & Gearmotors

Suppliers

Company
Product
Description
Supplier Links
Gearheads & Gearmotors -  - MFP Automation Engineering
Hudsonville, MI, USA
Gearheads & Gearmotors
Gearheads & Gearmotors
Parker offers high performance planetary servo gearheads with less than 3 arc-sec backlash in wide range of sizes and motor interfaces. Parker gearhead highlights: Right angle and in-line mounting configurations Size ranges of NEMA 17 to 42 or 30 to 300mm Standard gear ratios from 3 to 100:1 Custom environmental preparation

Parker offers high performance planetary servo gearheads with less than 3 arc-sec backlash in wide range of sizes and motor interfaces.

Parker gearhead highlights:

  • Right angle and in-line mounting configurations
  • Size ranges of NEMA 17 to 42 or 30 to 300mm
  • Standard gear ratios from 3 to 100:1
  • Custom environmental preparation
Supplier's Site

Technical Specifications

  MFP Automation Engineering
Product Category Gearmotors
Product Name Gearheads & Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

D.C. Gearmotors (inch) - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Helical Inline Servo Reducer - H Series - DieQua Corporation
Specs
Output Power 0.1667 to 75 HP
Continuous Torque 235.0 to 124000.0 In-lbs (271 to 142980 kg-cm)
Gearbox Ratio 0.8000 to 8600 : 1
View Details