MFP Automation Engineering Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
Product Name | Notes |
---|---|
MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors | |
Parker hydrostatic transmissions include Gold Cup for heavy duty applications, as well as systems for light duty applications such as turf equipment and vehicles weighing up to 2,000 pounds. Hydrostatic... | |
Parker offers high performance planetary servo gearheads with less than 3 arc-sec backlash in wide range of sizes and motor interfaces. Parker gearhead highlights: Right angle and in-line mounting configurations... | |
Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to... |