MIN Size I, 6 Pole, Male Straight, Field Wireable, Aluminum, 8-17mm
Mencom Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | MIN-6MPM-FWX |
Product Name | MIN Size I (7/8") Male Field wireable plug |
Device Type | Plug |
Applications | Residential |
Mounting Style | Cable |
Standards / Certifications | UL |