MDC, Field Wireable, 4 Pole, Female Straight, 4-8mm, Stainless Steel
Mencom Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | MDC-4FP-FW09-SS |
Product Name | MDC (M12) Female Field Wireable Plug |
Device Type | Plug |
Applications | Residential |
Mounting Style | Cable |
Standards / Certifications | UL |