Keystone Electronics Corp. PCB Board Guide 4.0" Long 8623

Description
Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 4.0
New Hyde Park, NY, USA
PCB Board Guide 4.0" Long
8623
PCB Board Guide 4.0" Long 8623
Nylon

Nylon

Supplier's Site Datasheet
Card Guides - 36-8623-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8623-ND
Card Guides 36-8623-ND
GUIDE PC BOARD NYLON 4" LONG

GUIDE PC BOARD NYLON 4" LONG

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8623 36-8623-ND
Product Name PCB Board Guide 4.0" Long Card Guides
Length 4 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Length 13.12 inch (333 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 8.0
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers