CONTACT, PIN, 24-20AWG, CRIMP; Product Range:SBS75G Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:PPMX Connector Housing RoHS Compliant: Yes
Anderson Power Products | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 4803G3-BK | 22T8519 |
Product Name | 4803G3 Contacts for PPMX Auxiliary Connector | Contact, Pin, 24-20Awg, Crimp; Product Range Anderson Power Products |
Connector Type | Wire to Wire Connector |