Blade Contact 10-14 AWG Crimp Non-Gendered Silver
CONTACT, TAB, CRIMP, 14-10AWG; Product Range:POWERPOLE Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:- RoHS Compliant: Yes
Anderson Power Products | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1830G2-LPBK | 2243-1830G2-LPBK-ND | 72R3585 |
Product Name | Powerpole ® 45 amp Premate Ground, Silver Plated Contact- Loose Piece | Blade Type Power Connector Contacts | Contact, Tab, Crimp, 14-10Awg; Product Range Anderson Power Products |
Connector Type | Wire to Wire Connector |