The Subaru SP Series air-cooled engine series utilizes Subaru’s chain-driven overhead cam technology. These engines are extremely compatible, easy to install, and simple to exchange with most existing slant cylinder engines. SP engines are ideal for powering pressure washers, tillers, go-karts and edgers.
Robin Subaru | |
---|---|
Product Category | Combustion Engines |
Product Number | SP210 |
Product Name | Overhead Cam Engine |
Fuel Type | Gasoline |
Engine Type | Internal Combustion |
Horse Power | 7 HP |
RPM | 4000 rpm |
Displacement | 0.2110 liters (0.2230 quarts) |